Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.24
|
915
in stock
|
Buy Now | |
Avnet America
from US$4.00
|
2,649
in stock
|
Buy Now | |
Newark Electronics
from US$8.60
|
477
in stock
|
Buy Now | |
element14
from US$9.19
|
477
in stock
|
Buy Now | |
Farnell
from US$5.02
|
477
in stock
|
Buy Now | |
RS Americas
from US$5.34
|
365
in stock
|
Buy Now | |
Heilind Electronics
from US$4.95
|
345
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.95
|
115
in stock
|
Buy Now | |
Future Electronics
from US$4.20
|
-
|
Buy Now | |
TTI Europe
from US$3.75
|
-
|
Buy Now | |
Richardson RFPD
from US$1.69
|
-
|
Buy Now | |
Sager
from US$5.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Connection | Open End |
---|---|
Wire Length | 76mm |
Wire/Cladding Connection | 32 AWG (.2mm) Alloy 180 Tin Plated |
Package | Epoxy Radial Discrete |
Model Number | GA100K6A1B |
Tolerance β-Value | ±.5% |
Sensor Type | Epoxy Coated NTC Thermistor |
25/85 Beta Value | 4261K |
Maximum Temperature | 125°C, 257°F |
Resistance (at Tref) | 100kΩ |
Ambient Temperature Range | -40 – 125°C |
抵抗の参照温度 | 25°C |
Temperature Accuracy | ± .2 from 0 – 70°C |
Thermistor NTC 100KOhm ±0.5% 2-Pin Radial | Avnet America |
Sensor NTC Discrete bare leads 100kOhm | RS |
Thermistor, Ntc, 100K, Radial | Newark Electronics |
THERMISTOR, NTC, 100K, RADIAL | element14 |
Sensor | RS Americas |
DISCRETE, BARE LEADS 100K OHM TEMPERATURE | Heilind Electronics |
DISCRETE 100K OHMS,+/-0.2C 0C TO 70C | Future Electronics |
DISCRETE, BARE LEADS 100K OHM | TTI Europe |
TEMPERATURE SENSORS | Richardson RFPD |
NTC Thermistors DISCRETE 100K OHMS,+/-0.2C 0C TO 70C | Sager |
Thermistor NTC 100KOhm �0.5% 2-Pin Radial | Avnet Abacus |
Where can I find additional details, specifications and documents for a GA100K6A1B?
Additional datasheets, footprints and schematics for GA100K6A1B are listed on our Part Details page. You can also find images and similar parts to GA100K6A1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA100K6A1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA100K6A1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA100K6A1B fall under?
The GA100K6A1B is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GA100K6A1B when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA100K6A1B you can contact the distributor directly for product support, shipping queries etc.
Is the GA100K6A1B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA100K6A1B have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for GA100K6A1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA100K6A1B often in real-time on the comparison pages.
What if I can't find stock of GA100K6A1B?
You can fill out our help required form which you can use to request a quote for GA100K6A1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.