Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.93
Distributor | Stock | ||
---|---|---|---|
CUI Devices
from US$3.93
|
-
|
Buy Now |
Cone Type | Paper |
---|---|
Dimensions LxWxH (in) | 4.06 x 4.06 x 1.42 |
Dimensions LxWxH (mm) | 103 x 103 x 36 |
Frame Shape | Square |
Height (mm) | 36 |
Impedance (Ohms) | 8 |
Length (mm) | 103 |
Magnet Type | Alnico |
Max Input (W) | 4 |
Mounting Style | Solder Eyelet(s) |
Nominal Input (W) | 2 |
Resonance Freq. (Hz) | 200 |
S.P. Level (dB) | 92 (1 W / 0.5 m) |
Width (mm) | 103 |
Where can I find additional details, specifications and documents for a GA1006?
Additional datasheets, footprints and schematics for GA1006 are listed on our Part Details page. You can also find images and similar parts to GA1006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA1006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA1006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA1006 fall under?
The GA1006 is listed under audio > speakers > standard-(41-mm~205-mm) > ga1006.
Can I view similar or alternative parts?
You can view similar parts to GA1006 when available in the ga1006 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA1006 you can contact the distributor directly for product support, shipping queries etc.
Is the GA1006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA1006 have stock available?
Authorised distributors including CUI Devices have stock available or on a lead time for GA1006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA1006 often in real-time on the comparison pages.
What if I can't find stock of GA1006?
You can fill out our help required form which you can use to request a quote for GA1006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.