Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cone Type | Paper |
---|---|
Dimensions LxWxH (in) | 3.58 x 2.44 x 1.1 |
Dimensions LxWxH (mm) | 91 x 62 x 28 |
Frame Shape | Rectangular |
Height (mm) | 28 |
Impedance (Ohms) | 8 |
Length (mm) | 91 |
Max Input (W) | 2 |
Nominal Input (W) | 1 |
Resonance Freq. (Hz) | 320 |
S.P. Level (dB) | 91 (1 W / 0.5 m) |
Width (mm) | 62 |
Ga0929 |Cui GA0929 | Newark Electronics |
Where can I find additional details, specifications and documents for a GA0929?
Additional datasheets, footprints and schematics for GA0929 are listed on our Part Details page. You can also find images and similar parts to GA0929 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA0929 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA0929 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA0929 fall under?
The GA0929 is listed under audio > speakers > standard-(41-mm~205-mm) > ga0929.
Can I view similar or alternative parts?
You can view similar parts to GA0929 when available in the ga0929 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA0929 you can contact the distributor directly for product support, shipping queries etc.
Is the GA0929 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA0929 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and CUI Devices have stock available or on a lead time for GA0929.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA0929 often in real-time on the comparison pages.
What if I can't find stock of GA0929?
You can fill out our help required form which you can use to request a quote for GA0929 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.