Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cone Type | Paper |
---|---|
Dimensions LxWxH (in) | 3.03 x 3.03 x 1.04 |
Dimensions LxWxH (mm) | 77 x 77 x 26.5 |
Frame Shape | Round |
Height (mm) | 26.5 |
Impedance (Ohms) | 8 |
Length (mm) | 77 |
Magnet Type | Alnico |
Max Input (W) | 4 |
Mounting Style | Solder Eyelet(s) |
Nominal Input (W) | 3 |
Resonance Freq. (Hz) | 240 |
S.P. Level (dB) | 92 (1 W / 0.5 m) |
Width (mm) | 77 |
Where can I find additional details, specifications and documents for a GA0771B?
Additional datasheets, footprints and schematics for GA0771B are listed on our Part Details page. You can also find images and similar parts to GA0771B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA0771B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA0771B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA0771B fall under?
The GA0771B is listed under audio > speakers > standard-(41-mm~205-mm) > ga0771b.
Can I view similar or alternative parts?
You can view similar parts to GA0771B when available in the ga0771b range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA0771B you can contact the distributor directly for product support, shipping queries etc.
Is the GA0771B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA0771B have stock available?
There is no stock from authorised distributors for GA0771B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA0771B often in real-time on the comparison pages.
What if I can't find stock of GA0771B?
You can fill out our help required form which you can use to request a quote for GA0771B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.