Status: | Unknown |
---|---|
Series: | G9SP Series |
RoHS: | Unknown |
Prices starting from US$749.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$892.95
|
No stock
|
Buy Now | |
RS Americas
from US$807.98
|
187
in stock
|
Buy Now | |
Sager
from US$861.84
|
13
in stock
|
Buy Now | |
Heilind Electronics
from US$977.14
|
2
in stock
|
Buy Now | |
Distrelec
from US$871.79
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$862.18
|
-
|
Buy Now | |
Avnet America
from US$751.03
|
-
|
Buy Now | |
element14
from US$749.00
|
-
|
Buy Now | |
Farnell
from US$762.16
|
-
|
Buy Now |
No. of Analogue Inputs | - |
---|---|
No. of Analogue Outputs | - |
No. of Digital Inputs | 20 |
No. of Digital Outputs | 8 |
Product Range | G9SP Series |
SVHC | No SVHC (07-Jul-2017) |
Safety Controller, 20 Inputs, 8 Safety Outputs, 6 Test Outputs, G9SP Series | Omron Automation G9SP-N20S | RS Americas |
Safety Controllers G9SP-N20S | Sager |
G9SP-N20S | Heilind Electronics |
Omron Industrial Automation Safety Controller 20DI14DO | Distrelec |
Controller safety CPU 20 input | RS |
Safety Controller, 20 I/P, 8 O/P, 24Vdc | Newark Electronics |
G9SP-N20S | Avnet America |
SAFETY CONTROLLER, 20 I/P, 8 O/P, 24VDC | element14 |
Where can I find additional details, specifications and documents for a G9SPN20S?
Additional datasheets, footprints and schematics for G9SPN20S are listed on our Part Details page. You can also find images and similar parts to G9SPN20S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G9SPN20S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G9SPN20S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G9SPN20S fall under?
The G9SPN20S is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to G9SPN20S when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G9SPN20S you can contact the distributor directly for product support, shipping queries etc.
Is the G9SPN20S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G9SPN20S have stock available?
Authorised distributors including RS Americas, Sager, Heilind Electronics, Distrelec and RS have stock available or on a lead time for G9SPN20S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G9SPN20S often in real-time on the comparison pages.
What if I can't find stock of G9SPN20S?
You can fill out our help required form which you can use to request a quote for G9SPN20S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.