Status: | Unknown |
---|---|
Series: | Micro Power Series |
RoHS: | Compliant |
Product Range | Micro Power Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Positions |
Pitch Spacing | 3mm |
For Use With | AMP Micro Power Series G881C0232CEU Socket Crimp Contact |
RoHS Compliant | Yes |
Rcpt Housing, 4Pos, Nylon 66, Black | Newark Electronics |
Micro Power Connector Housing Female 4 Position 3mm Crimp Straight Cable Mount | Avnet America |
Connector, G881H0422CEU-HOUSING P-3.0MM | Amphenol Commercial (Amphenol CS) G881H0422CEU | RS Americas |
Where can I find additional details, specifications and documents for a G881H0422CEU?
Additional datasheets, footprints and schematics for G881H0422CEU are listed on our Part Details page. You can also find images and similar parts to G881H0422CEU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G881H0422CEU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G881H0422CEU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G881H0422CEU fall under?
The G881H0422CEU is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to G881H0422CEU when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G881H0422CEU you can contact the distributor directly for product support, shipping queries etc.
Is the G881H0422CEU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G881H0422CEU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for G881H0422CEU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G881H0422CEU often in real-time on the comparison pages.
What if I can't find stock of G881H0422CEU?
You can fill out our help required form which you can use to request a quote for G881H0422CEU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.