Status: | Unknown |
---|---|
Series: | G84 Series |
RoHS: | Compliant |
Connection Method | Wired |
---|---|
Computer Connector | USB |
Product Range | G84 Series |
Colour | Light Gray |
No. of Keys | 83 |
RoHS Compliant | Yes |
CHERRY G84-4100 Compact Light grey US | RS |
Computer Keyboard | Newark Electronics |
Where can I find additional details, specifications and documents for a G844100LCAUS0?
Additional datasheets, footprints and schematics for G844100LCAUS0 are listed on our Part Details page. You can also find images and similar parts to G844100LCAUS0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G844100LCAUS0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G844100LCAUS0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G844100LCAUS0 fall under?
The G844100LCAUS0 is listed under Office, Computer & Networking Products > Computer Products > Keyboard > Keyboards.
Can I view similar or alternative parts?
You can view similar parts to G844100LCAUS0 when available in the Keyboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G844100LCAUS0 you can contact the distributor directly for product support, shipping queries etc.
Is the G844100LCAUS0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G844100LCAUS0 have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for G844100LCAUS0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G844100LCAUS0 often in real-time on the comparison pages.
What if I can't find stock of G844100LCAUS0?
You can fill out our help required form which you can use to request a quote for G844100LCAUS0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.