Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Connection Method | Wired |
---|---|
Computer Connector | USB |
Keyboard Size | Standard |
Keyboard Colour | Black |
Colour | Black |
No. of Keys | 104 |
RoHS Compliant | Yes |
Computer Keyboard | Newark Electronics |
Where can I find additional details, specifications and documents for a G81-7000HUAUS-2?
Additional datasheets, footprints and schematics for G81-7000HUAUS-2 are listed on our Part Details page. You can also find images and similar parts to G81-7000HUAUS-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G81-7000HUAUS-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G81-7000HUAUS-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G81-7000HUAUS-2 fall under?
The G81-7000HUAUS-2 is listed under Office, Computer & Networking Products > Computer Products > Keyboard > Keyboards.
Can I view similar or alternative parts?
You can view similar parts to G81-7000HUAUS-2 when available in the Keyboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G81-7000HUAUS-2 you can contact the distributor directly for product support, shipping queries etc.
Is the G81-7000HUAUS-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G81-7000HUAUS-2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for G81-7000HUAUS-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G81-7000HUAUS-2 often in real-time on the comparison pages.
What if I can't find stock of G81-7000HUAUS-2?
You can fill out our help required form which you can use to request a quote for G81-7000HUAUS-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.