Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Potting Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 35mm |
External Width - Metric | 50.5mm |
External Depth - Metric | 70.5mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 1.38" |
External Width - Imperial | 1.99" |
External Depth - Imperial | 2.78" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
For Use With | G705035L Lid |
Operating Temperature Max | +60°C |
Operating Temperature Min | -20°C |
Weight | 0.876kg |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
BOX, POTTING, 70.5X50.5X35MM EXCLUDE LID | element14 |
Enclosure, Excludes Lid, Potting Box, 35 Mm, 50.5 Mm, 70.5 Mm Rohs Compliant: Yes |Multicomp Pro G705035B | Newark Electronics |
Where can I find additional details, specifications and documents for a G705035B?
Additional datasheets, footprints and schematics for G705035B are listed on our Part Details page. You can also find images and similar parts to G705035B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G705035B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G705035B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G705035B fall under?
The G705035B is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to G705035B when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G705035B you can contact the distributor directly for product support, shipping queries etc.
Is the G705035B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G705035B have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Rapid Electronics have stock available or on a lead time for G705035B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G705035B often in real-time on the comparison pages.
What if I can't find stock of G705035B?
You can fill out our help required form which you can use to request a quote for G705035B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.