Status: | Unknown |
---|---|
Series: | G6S Series |
RoHS: | Compliant |
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.42
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.58
|
42,400
in stock
|
Buy Now | |
Relay Specialties
from US$1.94
|
4,800
in stock
|
Buy Now | |
RS
from US$3.71
|
788
in stock
|
Buy Now | |
Avnet America
from US$2.84
|
-
|
Buy Now | |
RS Americas
from US$4.58
|
-
|
Buy Now | |
element14
from US$4.15
|
-
|
Buy Now | |
Distrelec
from US$4.93
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | G6S Series |
Relay Mounting | SMD |
Coil Type | Latching Dual Coil |
Relay Terminals | Gull Wing |
RoHS Compliant | Yes |
Signal Relay, Dpdt, 5Vdc, 2A, Smd | Newark Electronics |
5VDC Signal Relay, 2A, SMDDouble-winding Latching, T&R2-Pole, Outside-L Surf. mount | Relay Specialties |
Telecom Relay DPDT (2 Form C) SMT 2A 5VD | RS |
Signal Relay, 5 VDC, DPDT, 2 A, G6S Series, Surface Mount, Latching Dual Coil | Avnet America |
SMT TAPE AND REEL RELAY | Omron Electronic Components G6SK-2F-TR DC5 | RS Americas |
Omron Electronic Components Signal Relay G6S, 2CO, DC, 5V, 2A, 125Ohm | Distrelec |
SMT TAPE AND REEL RELAY | Power and Signal Group |
Where can I find additional details, specifications and documents for a G6SK-2F-TR-DC5?
Additional datasheets, footprints and schematics for G6SK-2F-TR-DC5 are listed on our Part Details page. You can also find images and similar parts to G6SK-2F-TR-DC5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6SK-2F-TR-DC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6SK-2F-TR-DC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6SK-2F-TR-DC5 fall under?
The G6SK-2F-TR-DC5 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G6SK-2F-TR-DC5 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6SK-2F-TR-DC5 you can contact the distributor directly for product support, shipping queries etc.
Is the G6SK-2F-TR-DC5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G6SK-2F-TR-DC5 have stock available?
Authorised distributors including Newark Electronics, Relay Specialties, RS, Avnet America and RS Americas have stock available or on a lead time for G6SK-2F-TR-DC5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6SK-2F-TR-DC5 often in real-time on the comparison pages.
What if I can't find stock of G6SK-2F-TR-DC5?
You can fill out our help required form which you can use to request a quote for G6SK-2F-TR-DC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.