Status: | Unknown |
---|---|
Series: | G6S Series |
RoHS: | Unknown |
Prices starting from US$2.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.73
|
221
in stock
|
Buy Now | |
element14
from US$2.91
|
221
in stock
|
Buy Now | |
Chip One Stop
from US$3.68
|
4
in stock
|
Buy Now | |
Avnet America
from US$3.40
|
-
|
Buy Now | |
RS Americas
from US$3.56
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | G6S Series |
Relay Mounting | SMD |
Coil Type | Latching Dual Coil |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 30V |
Contact Material | Silver Gold |
Coil Resistance | 125ohm |
Approvals & Standards | CSA UL |
Coil Current | 40mA |
Coil Power Continuous | 200mW |
Coil Voltage VDC Nom | 5V |
Contact Current Max | 2A |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 30V |
External Depth | 14.8mm |
External Height | 8.55mm |
External Width | 7.3mm |
RELAY, SIGNAL, DPDT, 30VDC, 2A | element14 |
Relay Signal DPDT 250VAC 5VDC Gull wing Surface Mount Tube | Avnet America |
SMT RELAY | Omron Electronic Components G6SK-2F DC5 | RS Americas |
Relay, Signal, Dpdt, 30Vdc, 2A | Newark Electronics |
SMT RELAY | Power and Signal Group |
OMRON RELAY - LOW-SIGNAL - DUA | Relay Specialties |
Where can I find additional details, specifications and documents for a G6SK-2F DC5?
Additional datasheets, footprints and schematics for G6SK-2F DC5 are listed on our Part Details page. You can also find images and similar parts to G6SK-2F DC5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6SK-2F DC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6SK-2F DC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6SK-2F DC5 fall under?
The G6SK-2F DC5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to G6SK-2F DC5 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6SK-2F DC5 you can contact the distributor directly for product support, shipping queries etc.
Is the G6SK-2F DC5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G6SK-2F DC5 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for G6SK-2F DC5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6SK-2F DC5 often in real-time on the comparison pages.
What if I can't find stock of G6SK-2F DC5?
You can fill out our help required form which you can use to request a quote for G6SK-2F DC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.