Status: | Unknown |
---|---|
Series: | G6S Series |
RoHS: | Compliant |
Prices starting from US$2.70
Coil Voltage | 3VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | G6S Series |
Relay Mounting | SMD |
Coil Type | Latching Dual Coil |
Relay Terminals | Gull Wing |
RoHS Compliant | Yes |
Relay DPDT SMT out-L dw-latch,2A 3Vdc | RS |
Signal Relay, Dpdt, 3Vdc, 2A, Smd Rohs Compliant: Yes |Omron G6SK-2F DC3 | Newark Electronics |
SMT RELAY | Avnet America |
Relay DPDT SMT out-L dw-latch,2A 3Vdc | Omron Electronic Components G6SK-2F DC3 | RS Americas |
Where can I find additional details, specifications and documents for a G6SK 2F DC3?
Additional datasheets, footprints and schematics for G6SK 2F DC3 are listed on our Part Details page. You can also find images and similar parts to G6SK 2F DC3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6SK 2F DC3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6SK 2F DC3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6SK 2F DC3 fall under?
The G6SK 2F DC3 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G6SK 2F DC3 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6SK 2F DC3 you can contact the distributor directly for product support, shipping queries etc.
Is the G6SK 2F DC3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G6SK 2F DC3 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for G6SK 2F DC3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6SK 2F DC3 often in real-time on the comparison pages.
What if I can't find stock of G6SK 2F DC3?
You can fill out our help required form which you can use to request a quote for G6SK 2F DC3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.