Status: | Unknown |
---|---|
Series: | G6S Series |
RoHS: | Unknown |
Coil Voltage | 3VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | G6S Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 30V |
Contact Material | Silver Gold |
Coil Resistance | 90ohm |
Approvals & Standards | CSA UL |
Coil Voltage VDC Nom | 3V |
Contact Current Max | 2A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 220V |
External Depth | 14.8mm |
External Height | 9.2mm |
External Width | 7.3mm |
Signal Relay, G6S Series, Non Latching, Dpdt, Through Hole, 2 A, 3 Vdc Rohs Compliant: Yes |Omron Electronic Components G6S 6040M | Newark Electronics |
RELAY, SIGNAL, DPDT, 30VDC, 2A | element14 |
EN60950 Relay | Avnet America |
Where can I find additional details, specifications and documents for a G6S 6040M?
Additional datasheets, footprints and schematics for G6S 6040M are listed on our Part Details page. You can also find images and similar parts to G6S 6040M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6S 6040M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6S 6040M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6S 6040M fall under?
The G6S 6040M is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to G6S 6040M when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6S 6040M you can contact the distributor directly for product support, shipping queries etc.
Is the G6S 6040M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G6S 6040M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for G6S 6040M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6S 6040M often in real-time on the comparison pages.
What if I can't find stock of G6S 6040M?
You can fill out our help required form which you can use to request a quote for G6S 6040M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.