Status: | Unknown |
---|---|
Series: | G6S Series |
RoHS: | Unknown |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | G6S Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 30V |
Contact Material | Silver Gold |
Coil Resistance | 125ohm |
Approval Bodies | CSA UL |
Approval Category | EN 60950 |
Approvals & Standards | CSA UL |
Coil Current | 40mA |
Coil Operating Lower Percent Limit | 75% |
Coil Operating Upper Percent Limit | 170% |
Coil Power Continuous | 200mW |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 500mA |
Contact Current DC Max | 2A |
Contact Current Max | 2A |
Contact Voltage AC Max | 125V |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Max | 30V |
Contact Voltage DC Nom | 30V |
DC Coil Power | 140mW |
External Depth | 9.4mm |
External Height | 15mm |
External Length / Height | 15mm |
External Width | 7.5mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 4ms |
Release Time | 4ms |
Switch Current Max | 2A |
Switching Current Max | 2A |
SIGNAL RELAY 5V 2A 2CO SMT | TTI Europe |
Signal SMT 2CO 2A 5DC | Rutronik |
RELAY, SMD DPCO 5VDC | element14 |
Electromechanical Relay DPDT 2A 5VDC 125Ohm Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a G6S-2FY 5DC?
Additional datasheets, footprints and schematics for G6S-2FY 5DC are listed on our Part Details page. You can also find images and similar parts to G6S-2FY 5DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6S-2FY 5DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6S-2FY 5DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6S-2FY 5DC fall under?
The G6S-2FY 5DC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to G6S-2FY 5DC when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6S-2FY 5DC you can contact the distributor directly for product support, shipping queries etc.
Is the G6S-2FY 5DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G6S-2FY 5DC have stock available?
Authorised distributors including TTI Europe, Rutronik, element14, Farnell and Avnet Abacus have stock available or on a lead time for G6S-2FY 5DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6S-2FY 5DC often in real-time on the comparison pages.
What if I can't find stock of G6S-2FY 5DC?
You can fill out our help required form which you can use to request a quote for G6S-2FY 5DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.