G6S-2FDC24 BY OMR Relays by Omron

RELAY, SIGNAL, DPDT, 30VDC, 2A

Status: Unknown
Series: G6S Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Heilind Electronics
Heilind Electronics
-
96
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
32
in stock
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Coil Voltage 24VDC
Contact Configuration DPDT
Contact Current 2A
Product Range G6S Series
Relay Mounting SMD
Coil Type Non Latching
Relay Terminals Solder
Carry Current 2A
RoHS Compliant Yes

Alternative Descriptions

RELAY TELECOM DPDT 2A 24V | Heilind Electronics
SMT RELAY | Power and Signal Group
Low Signal Relays - PCB | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a G6S-2FDC24 BY OMR?

Additional datasheets, footprints and schematics for G6S-2FDC24 BY OMR are listed on our Part Details page. You can also find images and similar parts to G6S-2FDC24 BY OMR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G6S-2FDC24 BY OMR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6S-2FDC24 BY OMR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G6S-2FDC24 BY OMR fall under?

The G6S-2FDC24 BY OMR is listed under Switches & Relays > Relays > Signal Relays.

Can I view similar or alternative parts?

You can view similar parts to G6S-2FDC24 BY OMR when available in the Signal Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G6S-2FDC24 BY OMR you can contact the distributor directly for product support, shipping queries etc.

Is the G6S-2FDC24 BY OMR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for G6S-2FDC24 BY OMR have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Power and Signal Group and Sager have stock available or on a lead time for G6S-2FDC24 BY OMR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G6S-2FDC24 BY OMR often in real-time on the comparison pages.

What if I can't find stock of G6S-2FDC24 BY OMR?

You can fill out our help required form which you can use to request a quote for G6S-2FDC24 BY OMR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay