Status: | Unknown |
---|---|
Series: | G6S Series |
RoHS: | Unknown |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.02
|
484
in stock
|
Buy Now | |
RS
from US$5.32
|
1,179
in stock
|
Buy Now | |
RS Americas
from US$3.57
|
638
in stock
|
Buy Now | |
Newark Electronics
from US$2.58
|
599
in stock
|
Buy Now | |
element14
from US$3.14
|
484
in stock
|
Buy Now | |
Relay Specialties
from US$2.27
|
85
in stock
|
Buy Now | |
Avnet Asia
from US$1.81
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$3.17
|
4
in stock
|
Buy Now | |
Avnet America
from US$2.34
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | G6S Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Carry Current | 2A |
SIGNAL RELAY | RS |
Relay, E-Mech, Communication, DPDT, Cur-Rtg0.5/2AAC/ADC, Ctrl-V 12DC, 8 Pin | Omron Electronic Components G6S-2F DC12 | RS Americas |
Signal Relay, Dpdt, 30Vdc, 2A, Smd | Newark Electronics |
RELAY, SIGNAL, DPDT, 30VDC, 2A | element14 |
OMRON RELAY - LOW-SIGNAL - NON | Relay Specialties |
G6S Relay Sealed Single-Side Stable DPDT 2A 12VDC Surface Mount Tube | Avnet Asia |
Where can I find additional details, specifications and documents for a G6S-2F-DC12?
Additional datasheets, footprints and schematics for G6S-2F-DC12 are listed on our Part Details page. You can also find images and similar parts to G6S-2F-DC12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6S-2F-DC12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6S-2F-DC12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6S-2F-DC12 fall under?
The G6S-2F-DC12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to G6S-2F-DC12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6S-2F-DC12 you can contact the distributor directly for product support, shipping queries etc.
Is the G6S-2F-DC12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G6S-2F-DC12 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for G6S-2F-DC12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6S-2F-DC12 often in real-time on the comparison pages.
What if I can't find stock of G6S-2F-DC12?
You can fill out our help required form which you can use to request a quote for G6S-2F-DC12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.