G6S-2F 5DC Switches, Relays & Solenoids by Omron

RELAY SIGNAL DPDT 30VDC 2A

Status: Unknown
Series: G6S Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.19

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$1.75
5,100
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
3,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$1.19
-
Buy Now

Specifications

Coil Voltage 5VDC
Contact Configuration DPDT
Contact Current 2A
Product Range G6S Series
Relay Mounting SMD
Coil Type Non Latching
Relay Terminals Solder
Contact Voltage VAC -
Contact Voltage VDC 30V
Contact Material Silver Gold
Coil Resistance 178ohm
Approvals & Standards CSA UL
Coil Current 28.1mA
Coil Power Continuous 140mW
Coil Voltage VDC Nom 5V
Contact Current Max 2A
Contact Voltage AC Nom 250V
Contact Voltage DC Nom 220V
External Depth 14.8mm
External Height 8.55mm
External Width 7.3mm

Alternative Descriptions

SIGNAL RELAY 5V 2A 2CO SMT | TTI Europe
Electromechanical Relay DPDT 2A 5VDC 178Ohm Surface Mount | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a G6S-2F 5DC?

Additional datasheets, footprints and schematics for G6S-2F 5DC are listed on our Part Details page. You can also find images and similar parts to G6S-2F 5DC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G6S-2F 5DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6S-2F 5DC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G6S-2F 5DC fall under?

The G6S-2F 5DC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to G6S-2F 5DC when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G6S-2F 5DC you can contact the distributor directly for product support, shipping queries etc.

Is the G6S-2F 5DC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for G6S-2F 5DC have stock available?

Authorised distributors including TTI Europe, Avnet Abacus and Rutronik have stock available or on a lead time for G6S-2F 5DC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G6S-2F 5DC often in real-time on the comparison pages.

What if I can't find stock of G6S-2F 5DC?

You can fill out our help required form which you can use to request a quote for G6S-2F 5DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay