Status: | Unknown |
---|---|
Series: | G6S Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Power and Signal Group
-
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | G6S Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
RoHS Compliant | Yes |
LOW SIGNAL RELAY | Power and Signal Group |
Where can I find additional details, specifications and documents for a G6S-2DC12 BY OMR?
Additional datasheets, footprints and schematics for G6S-2DC12 BY OMR are listed on our Part Details page. You can also find images and similar parts to G6S-2DC12 BY OMR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6S-2DC12 BY OMR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6S-2DC12 BY OMR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6S-2DC12 BY OMR fall under?
The G6S-2DC12 BY OMR is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G6S-2DC12 BY OMR when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6S-2DC12 BY OMR you can contact the distributor directly for product support, shipping queries etc.
Is the G6S-2DC12 BY OMR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G6S-2DC12 BY OMR have stock available?
Authorised distributors including Power and Signal Group have stock available or on a lead time for G6S-2DC12 BY OMR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6S-2DC12 BY OMR often in real-time on the comparison pages.
What if I can't find stock of G6S-2DC12 BY OMR?
You can fill out our help required form which you can use to request a quote for G6S-2DC12 BY OMR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.