Status: | Unknown |
---|---|
Series: | G6S Series |
RoHS: | Unknown |
No distributors results available
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | G6S Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 30V |
Contact Material | Silver Gold |
Coil Resistance | 178ohm |
Approval Bodies | CSA UL |
Approvals & Standards | CSA UL |
Coil Current | 28.1mA |
Coil Operating Lower Percent Limit | 75% |
Coil Operating Upper Percent Limit | 140% |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 500mA |
Contact Current DC Max | 2A |
Contact Current Max | 2A |
Contact Voltage AC Max | 125V |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Max | 30V |
Contact Voltage DC Nom | 30V |
DC Coil Power | 140mW |
External Depth | 10.8mm |
External Height | 14.8mm |
External Length / Height | 14.8mm |
External Width | 7.3mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 2.5ms |
Release Time | 1.5ms |
Switch Current Max | 2A |
Switching Current Max | 2A |
Where can I find additional details, specifications and documents for a G6S-2 5VDC?
Additional datasheets, footprints and schematics for G6S-2 5VDC are listed on our Part Details page. You can also find images and similar parts to G6S-2 5VDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6S-2 5VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6S-2 5VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6S-2 5VDC fall under?
The G6S-2 5VDC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to G6S-2 5VDC when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6S-2 5VDC you can contact the distributor directly for product support, shipping queries etc.
Is the G6S-2 5VDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G6S-2 5VDC have stock available?
There is no stock from authorised distributors for G6S-2 5VDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6S-2 5VDC often in real-time on the comparison pages.
What if I can't find stock of G6S-2 5VDC?
You can fill out our help required form which you can use to request a quote for G6S-2 5VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.