Status: | Unknown |
---|---|
Series: | G6L Series |
RoHS: | Compliant |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.49
|
7,000
in stock
|
Buy Now | |
Sager
from US$1.86
|
3,927
in stock
|
Buy Now | |
Heilind Electronics
from US$2.09
|
1,012
in stock
|
Buy Now | |
Avnet America
from US$1.69
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$2.85
|
993
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.09
|
337
in stock
|
Buy Now | |
Chip One Stop
from US$1.70
|
38
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | SPST-NO |
Contact Current | 1A |
Product Range | G6L Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
RoHS Compliant | Yes |
Relay, Signal, Spst-No, 24Vdc, 1A | Newark Electronics |
Low Signal Relays - PCB | Sager |
RELAY TELECOM SPST 1A 5V 110379 | Heilind Electronics |
Electromechanical Relay SPST-NO 1A 5VDC 139Ohm Through Hole | Avnet America |
Relay, Low Signal, 1 A, Low Signal, Surface Mount, SPST-NO, 180 mW | Omron Electronic Components G6L-1P DC5 | RS Americas |
LOW SIGNAL RELAY | Power and Signal Group |
Signal Relay, 5 VDC1 Amp, SPST-NO (1 Form A)Through Hole, Non Latching | Relay Specialties |
Where can I find additional details, specifications and documents for a G6L-1P DC5?
Additional datasheets, footprints and schematics for G6L-1P DC5 are listed on our Part Details page. You can also find images and similar parts to G6L-1P DC5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6L-1P DC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6L-1P DC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6L-1P DC5 fall under?
The G6L-1P DC5 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G6L-1P DC5 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6L-1P DC5 you can contact the distributor directly for product support, shipping queries etc.
Is the G6L-1P DC5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G6L-1P DC5 have stock available?
Authorised distributors including Newark Electronics, Sager, Heilind Electronics, Avnet America and RS Americas have stock available or on a lead time for G6L-1P DC5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6L-1P DC5 often in real-time on the comparison pages.
What if I can't find stock of G6L-1P DC5?
You can fill out our help required form which you can use to request a quote for G6L-1P DC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.