Status: | Unknown |
---|---|
Series: | G6L Series |
RoHS: | Compliant |
Coil Voltage | 3VDC |
---|---|
Contact Configuration | SPST-NO |
Contact Current | 1A |
Product Range | G6L Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
RoHS Compliant | Yes |
Relay, Signal, Spst-No, 24Vdc, 1A | Newark Electronics |
Electromechanical Relay SPST-NO 1A 3VDC 50Ohm Through Hole | Avnet America |
Relay, 1 A, Ultra-thin Low Signal, Surface Mount, SPST-NO, 180 mW, Ag (Au-Clad) | Omron Electronic Components G6L-1P DC3 | RS Americas |
Low Signal Relays - PCB | Sager |
Signal Relay, 3 VDC1 Amp, SPST-NO (1 Form A)Through Hole, Non Latching | Relay Specialties |
Where can I find additional details, specifications and documents for a G6L-1P DC3?
Additional datasheets, footprints and schematics for G6L-1P DC3 are listed on our Part Details page. You can also find images and similar parts to G6L-1P DC3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6L-1P DC3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6L-1P DC3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6L-1P DC3 fall under?
The G6L-1P DC3 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G6L-1P DC3 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6L-1P DC3 you can contact the distributor directly for product support, shipping queries etc.
Is the G6L-1P DC3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G6L-1P DC3 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for G6L-1P DC3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6L-1P DC3 often in real-time on the comparison pages.
What if I can't find stock of G6L-1P DC3?
You can fill out our help required form which you can use to request a quote for G6L-1P DC3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.