Status: | Unknown |
---|---|
Series: | G6L Series |
RoHS: | Compliant |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | SPST-NO |
Contact Current | 1A |
Product Range | G6L Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Gull Wing |
RoHS Compliant | Yes |
Signal Relay, Spst-No, 12Vdc, 1A, Smd | Newark Electronics |
Electromechanical Relay SPST-NO 1A 12VDC 800Ohm Surface Mount | Avnet America |
SMT TAPE AND REEL RELAY | Omron Electronic Components G6L-1F-TR DC12 | RS Americas |
Low Signal Relays - PCB | Sager |
Signal Relay, 12 VDC1 Amp, SPST-NO (1 Form A)Surface Mount, Non Latching | Relay Specialties |
Where can I find additional details, specifications and documents for a G6L-1F-TR DC12?
Additional datasheets, footprints and schematics for G6L-1F-TR DC12 are listed on our Part Details page. You can also find images and similar parts to G6L-1F-TR DC12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6L-1F-TR DC12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6L-1F-TR DC12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6L-1F-TR DC12 fall under?
The G6L-1F-TR DC12 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G6L-1F-TR DC12 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6L-1F-TR DC12 you can contact the distributor directly for product support, shipping queries etc.
Is the G6L-1F-TR DC12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G6L-1F-TR DC12 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Relay Specialties have stock available or on a lead time for G6L-1F-TR DC12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6L-1F-TR DC12 often in real-time on the comparison pages.
What if I can't find stock of G6L-1F-TR DC12?
You can fill out our help required form which you can use to request a quote for G6L-1F-TR DC12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.