Status: | Unknown |
---|---|
Series: | G6L Series |
RoHS: | Compliant |
Coil Voltage | 4.5VDC |
---|---|
Contact Configuration | SPST-NO |
Contact Current | 1A |
Product Range | G6L Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
RoHS Compliant | Yes |
Relay, Signal, Spst-No, 24Vdc, 1A | Newark Electronics |
Low Signal Relays - PCB | Sager |
Electromechanical Relay SPST-NO 1A 4.5VDC 112.5Ohm Surface Mount | Avnet America |
Relay, Low Signal, 1 A, Low Signal, Surface Mount, SPST-NO, 180 mW | Omron Electronic Components G6L-1F DC4.5 | RS Americas |
Signal Relay, 4.5 VDC1 Amp, SPST-NO (1 Form A)Surface Mount, Non Latching | Relay Specialties |
Where can I find additional details, specifications and documents for a G6L-1F DC4.5?
Additional datasheets, footprints and schematics for G6L-1F DC4.5 are listed on our Part Details page. You can also find images and similar parts to G6L-1F DC4.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6L-1F DC4.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6L-1F DC4.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6L-1F DC4.5 fall under?
The G6L-1F DC4.5 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G6L-1F DC4.5 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6L-1F DC4.5 you can contact the distributor directly for product support, shipping queries etc.
Is the G6L-1F DC4.5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G6L-1F DC4.5 have stock available?
Authorised distributors including Newark Electronics, Sager, Avnet America, RS Americas and Relay Specialties have stock available or on a lead time for G6L-1F DC4.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6L-1F DC4.5 often in real-time on the comparison pages.
What if I can't find stock of G6L-1F DC4.5?
You can fill out our help required form which you can use to request a quote for G6L-1F DC4.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.