Status: | Unknown |
---|---|
Series: | G6L Series |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.65
|
450
in stock
|
Buy Now | |
Heilind Electronics
from US$2.09
|
727
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
450
in stock
|
Buy Now | |
element14
from US$1.94
|
450
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.09
|
218
in stock
|
Buy Now | |
Avnet America
from US$1.69
|
-
|
Buy Now | |
RS Americas
from US$3.15
|
-
|
Buy Now | |
Sager
from US$1.86
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 3V |
---|---|
Contact Configuration | SPST-NO |
Contact Current | 1A |
Product Range | G6L Series |
Relay Mounting | SMD |
Coil Type | DC Monostable |
Relay Terminals | SMD |
Contact Voltage VAC | 125V |
RELAY TELECOM SPST 1A 3V 110367 | Heilind Electronics |
Signal Relay, Spst-No, 3Vdc, 1A, Smd | Newark Electronics |
SIGNAL RELAY, SPST-NO, 3VDC, 1A, SMD | element14 |
Electromechanical Relay SPST-NO 1A 3VDC 50Ohm Surface Mount | Avnet America |
Relay, 1 A, Ultra-thin Low Signal, Surface Mount, SPST-NO, 180 mW, Ag (Au-Clad) | Omron Electronic Components G6L-1F-DC3 | RS Americas |
Low Signal Relays - PCB | Sager |
LOW SIGNAL RELAY | Power and Signal Group |
Signal Relay, 3 VDC1 Amp, SPST-NO (1 Form A)Surface Mount, Non Latching | Relay Specialties |
Where can I find additional details, specifications and documents for a G6L-1F DC3?
Additional datasheets, footprints and schematics for G6L-1F DC3 are listed on our Part Details page. You can also find images and similar parts to G6L-1F DC3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6L-1F DC3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6L-1F DC3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6L-1F DC3 fall under?
The G6L-1F DC3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to G6L-1F DC3 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6L-1F DC3 you can contact the distributor directly for product support, shipping queries etc.
Is the G6L-1F DC3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G6L-1F DC3 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for G6L-1F DC3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6L-1F DC3 often in real-time on the comparison pages.
What if I can't find stock of G6L-1F DC3?
You can fill out our help required form which you can use to request a quote for G6L-1F DC3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.