Status: | Unknown |
---|---|
Series: | G6K Series |
RoHS: | Unknown |
Prices starting from US$2.02
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$2.02
|
-
|
Buy Now |
Coil Voltage | 3VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | G6K Series |
Relay Mounting | Through Hole |
Coil Type | Latching Single Coil |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 30V |
Contact Material | Silver Gold |
Coil Resistance | 91ohm |
Approval Bodies | CSA |
Approval Category | UL Recognised |
Approvals & Standards | CSA UL |
Coil Current | 33mA |
Coil Power Continuous | 100mW |
Coil Voltage VDC Nom | 3V |
Contact Current AC Max | 300mA |
Contact Current DC Max | 1A |
Contact Current Max | 1A |
Contact Current Rating | 1A |
Contact Resistance | 100mohm |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 30V |
DC Coil Power | 100mW |
Dielectric Voltage Coil to Contact | 1500VAC |
Dielectric Voltage Contact to Contact | 1000VAC |
External Depth | 6.5mm |
External Height | 5.2mm |
External Length / Height | 5.2mm |
External Width | 10mm |
Insulation Resistance | 1000Mohm |
No. of Electrical Operations | 100000 |
No. of Mechanical Operations | 50000000 |
No. of Pins | 8Pins |
Weight | 0.7g |
SIGNAL RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a G6KU-2PY 3DC?
Additional datasheets, footprints and schematics for G6KU-2PY 3DC are listed on our Part Details page. You can also find images and similar parts to G6KU-2PY 3DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6KU-2PY 3DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6KU-2PY 3DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6KU-2PY 3DC fall under?
The G6KU-2PY 3DC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to G6KU-2PY 3DC when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6KU-2PY 3DC you can contact the distributor directly for product support, shipping queries etc.
Is the G6KU-2PY 3DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G6KU-2PY 3DC have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for G6KU-2PY 3DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6KU-2PY 3DC often in real-time on the comparison pages.
What if I can't find stock of G6KU-2PY 3DC?
You can fill out our help required form which you can use to request a quote for G6KU-2PY 3DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.