Status: | Unknown |
---|---|
Series: | G6K Series |
RoHS: | Compliant |
Prices starting from US$2.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.03
|
1,955
in stock
|
Buy Now | |
Avnet America
from US$2.45
|
780
in stock
|
Buy Now | |
Newark Electronics
from US$3.55
|
600
in stock
|
Buy Now | |
element14
from US$3.13
|
600
in stock
|
Buy Now | |
Farnell
from US$3.51
|
600
in stock
|
Buy Now | |
Distrelec
from US$5.19
|
22
in stock
|
Buy Now | |
RS Americas
from US$4.15
|
-
|
Buy Now | |
Sager
from US$2.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | G6K Series |
Relay Mounting | SMD |
Coil Type | Latching Single Coil |
Relay Terminals | Solder |
RoHS Compliant | Yes |
Signal Relay 5Vdc SMT Latching 1A DPDTÂ | RS |
Electromechanical Relay DPDT 1A 5VDC 237Ohm Surface Mount | Avnet America |
Signal Relay, G6K Series, Latching Single Coil, Dpdt, Smd, 1 A, 5 Vdc Rohs Compliant: Yes |Omron Electronic Components G6KU-2FY DC5 | Newark Electronics |
Relay, SMD SPCO Latching 5VDC | element14 |
Omron Electronic Components Signal Relay G6K, 2CO, DC, 5V, 1A, 237Ohm | Distrelec |
Relay DPDT SMT out-L latched,1A 5Vdc | Omron Electronic Components G6KU-2F-Y DC5 | RS Americas |
Low Signal Relays - PCB Gullwing 1Coil 3.2mm DPDT 5VDC 100mW | Sager |
SURFACE MOUNT RELAY | Power and Signal Group |
Signal Relay, 5 VDC1 Amp, DPDT (2 Form C)Surface Mount, 1 coil latching | Relay Specialties |
Where can I find additional details, specifications and documents for a G6KU-2FYDC5?
Additional datasheets, footprints and schematics for G6KU-2FYDC5 are listed on our Part Details page. You can also find images and similar parts to G6KU-2FYDC5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6KU-2FYDC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6KU-2FYDC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6KU-2FYDC5 fall under?
The G6KU-2FYDC5 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G6KU-2FYDC5 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6KU-2FYDC5 you can contact the distributor directly for product support, shipping queries etc.
Is the G6KU-2FYDC5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G6KU-2FYDC5 have stock available?
Authorised distributors including RS, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for G6KU-2FYDC5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6KU-2FYDC5 often in real-time on the comparison pages.
What if I can't find stock of G6KU-2FYDC5?
You can fill out our help required form which you can use to request a quote for G6KU-2FYDC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.