Status: | Unknown |
---|---|
Series: | G6K Series |
RoHS: | Compliant |
Prices starting from US$2.89
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.79
|
No stock
|
Buy Now | |
element14
from US$6.22
|
348
in stock
|
Buy Now | |
Farnell
from US$4.57
|
348
in stock
|
Buy Now | |
RS
from US$3.85
|
91
in stock
|
Buy Now | |
Avnet America
from US$3.64
|
-
|
Buy Now | |
RS Americas
from US$2.89
|
-
|
Buy Now | |
Sager
from US$3.01
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 4.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | G6K Series |
Relay Mounting | SMD |
Coil Type | Latching Single Coil |
Relay Terminals | Solder |
RoHS Compliant | Yes |
Signal Relay, Dpdt, 4.5Vdc, 1A, Smd Rohs Compliant: Yes |Omron G6KU-2F-Y DC4.5 | Newark Electronics |
SIGNAL RELAY, DPDT, 4.5VDC, 1A, SMD | element14 |
Relay DPDT SMT out-L latched,1A 4.5Vdc | RS |
SURFACE MOUNT RELAY | Avnet America |
Relay, Single-Winding Latching, G6K Series, High Frequency, DPDT, 4.5VDC | Omron Electronic Components G6KU-2F-Y DC4.5 | RS Americas |
Low Signal Relays - PCB | Sager |
Signal Relay, 4.5 VDC1 Amp, DPDT (2 Form C)Surface Mount, 1 coil latching | Relay Specialties |
Where can I find additional details, specifications and documents for a G6KU-2F-Y DC4.5?
Additional datasheets, footprints and schematics for G6KU-2F-Y DC4.5 are listed on our Part Details page. You can also find images and similar parts to G6KU-2F-Y DC4.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6KU-2F-Y DC4.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6KU-2F-Y DC4.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6KU-2F-Y DC4.5 fall under?
The G6KU-2F-Y DC4.5 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G6KU-2F-Y DC4.5 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6KU-2F-Y DC4.5 you can contact the distributor directly for product support, shipping queries etc.
Is the G6KU-2F-Y DC4.5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G6KU-2F-Y DC4.5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for G6KU-2F-Y DC4.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6KU-2F-Y DC4.5 often in real-time on the comparison pages.
What if I can't find stock of G6KU-2F-Y DC4.5?
You can fill out our help required form which you can use to request a quote for G6KU-2F-Y DC4.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.