Status: | Unknown |
---|---|
Series: | G6K Series |
RoHS: | Compliant |
No distributors results available
Coil Voltage | 3VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | G6K Series |
Relay Mounting | SMD |
Coil Type | Latching Single Coil |
Relay Terminals | Solder |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a G6KU-2F-YDC3 BY OMR?
Additional datasheets, footprints and schematics for G6KU-2F-YDC3 BY OMR are listed on our Part Details page. You can also find images and similar parts to G6KU-2F-YDC3 BY OMR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6KU-2F-YDC3 BY OMR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6KU-2F-YDC3 BY OMR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6KU-2F-YDC3 BY OMR fall under?
The G6KU-2F-YDC3 BY OMR is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G6KU-2F-YDC3 BY OMR when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6KU-2F-YDC3 BY OMR you can contact the distributor directly for product support, shipping queries etc.
Is the G6KU-2F-YDC3 BY OMR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G6KU-2F-YDC3 BY OMR have stock available?
There is no stock from authorised distributors for G6KU-2F-YDC3 BY OMR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6KU-2F-YDC3 BY OMR often in real-time on the comparison pages.
What if I can't find stock of G6KU-2F-YDC3 BY OMR?
You can fill out our help required form which you can use to request a quote for G6KU-2F-YDC3 BY OMR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.