Status: | Unknown |
---|---|
Series: | G6K Series |
RoHS: | Unknown |
Prices starting from US$14.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.96
|
163
in stock
|
Buy Now | |
Newark Electronics
from US$17.14
|
163
in stock
|
Buy Now | |
element14
from US$17.33
|
163
in stock
|
Buy Now | |
Avnet America
from US$14.05
|
-
|
Buy Now | |
RS Americas
from US$16.28
|
-
|
Buy Now | |
Sager
from US$18.59
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | G6K Series |
Relay Mounting | SMD |
Coil Type | Latching Single Coil |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Signal Relay, Dpdt, 5Vdc, 1A, Smd Rohs Compliant: Yes |Omron G6KU-2F-RF DC5 | Newark Electronics |
SIGNAL RELAY, DPDT, 5VDC, 1A, SMD | element14 |
Electromechanical Relay DPDT 1A 5VDC 237Ohm Surface Mount | Avnet America |
Relay DPDT SMT out-L latched RF,1A 5Vdc | Omron Electronic Components G6KU-2F-RF DC5 | RS Americas |
High Frequency / RF Relays | Sager |
SURFACE MOUNT RELAY | Power and Signal Group |
Signal Relay, 5 VDC1 Amp, DPDT (2 Form C)Surface Mount, 1 Coil Latching | Relay Specialties |
Where can I find additional details, specifications and documents for a G6KU-2F-RF DC5?
Additional datasheets, footprints and schematics for G6KU-2F-RF DC5 are listed on our Part Details page. You can also find images and similar parts to G6KU-2F-RF DC5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6KU-2F-RF DC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6KU-2F-RF DC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6KU-2F-RF DC5 fall under?
The G6KU-2F-RF DC5 is listed under Omron Parts.
Can I view similar or alternative parts?
You can view similar parts to G6KU-2F-RF DC5 when available in the Omron Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6KU-2F-RF DC5 you can contact the distributor directly for product support, shipping queries etc.
Is the G6KU-2F-RF DC5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G6KU-2F-RF DC5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for G6KU-2F-RF DC5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6KU-2F-RF DC5 often in real-time on the comparison pages.
What if I can't find stock of G6KU-2F-RF DC5?
You can fill out our help required form which you can use to request a quote for G6KU-2F-RF DC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.