Status: | Unknown |
---|---|
Series: | G6K Series |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | G6K Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 30V |
Contact Material | Silver Gold |
Coil Resistance | 5.22kohm |
Approvals & Standards | CSA UL |
Coil Current | 4.6mA |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 1A |
Contact Current DC Max | 1A |
Contact Current Max | 1A |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 125V |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Max | 60V |
Contact Voltage DC Nom | 30V |
Current Rating | 4.6mA |
DC Coil Power | 100mW |
Dielectric Strength VDC | 1500VAC |
External Depth | 6.5mm |
External Height | 5.2mm |
External Length / Height | 5.2mm |
External Width | 10mm |
Insulation Resistance | 1000Mohm |
Mechanical Life | 50 000 000 Operations |
No. of Mechanical Operations | 50000000 |
Nom Operating Power | 100mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 1.4ms |
SIGNAL RELAY 24V 1A 2CO THT | TTI Europe |
SIGNAL RELAY THT 2CO 24DC 1A | Rutronik |
DPDT miniature PCB relay,1A 24Vdc coil | RS |
Where can I find additional details, specifications and documents for a G6K-2PY 24DC?
Additional datasheets, footprints and schematics for G6K-2PY 24DC are listed on our Part Details page. You can also find images and similar parts to G6K-2PY 24DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6K-2PY 24DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6K-2PY 24DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6K-2PY 24DC fall under?
The G6K-2PY 24DC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to G6K-2PY 24DC when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6K-2PY 24DC you can contact the distributor directly for product support, shipping queries etc.
Is the G6K-2PY 24DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G6K-2PY 24DC have stock available?
Authorised distributors including TTI Europe, Rutronik, RS and Avnet Abacus have stock available or on a lead time for G6K-2PY 24DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6K-2PY 24DC often in real-time on the comparison pages.
What if I can't find stock of G6K-2PY 24DC?
You can fill out our help required form which you can use to request a quote for G6K-2PY 24DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.