Status: | Unknown |
---|---|
Series: | G6K-RF Series |
RoHS: | Compliant |
Coil Voltage | 4.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | G6K-RF Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
RoHS Compliant | Yes |
Relay, Hf, 4.5Vdc, 1A, Dpdt, Tht | Newark Electronics |
Electromechanical Relay DPDT 1A 4.5V 194Ohm Through Hole | Avnet America |
High Frequency / RF Relays Low Signal Relay, 1A 4.5V | Omron Electronic Components G6K-2P-RF DC4.5 | RS Americas |
RF RELAY 4.5V 1A DPDT | TTI Europe |
Signal Relay, 4.5 VDC1 Amp, DPDT (2 Form C)Through Hole, Non Latching | Relay Specialties |
High Frequency / RF Relays | Sager |
Where can I find additional details, specifications and documents for a G6K-2P-RF DC4.5?
Additional datasheets, footprints and schematics for G6K-2P-RF DC4.5 are listed on our Part Details page. You can also find images and similar parts to G6K-2P-RF DC4.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6K-2P-RF DC4.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6K-2P-RF DC4.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6K-2P-RF DC4.5 fall under?
The G6K-2P-RF DC4.5 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G6K-2P-RF DC4.5 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6K-2P-RF DC4.5 you can contact the distributor directly for product support, shipping queries etc.
Is the G6K-2P-RF DC4.5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G6K-2P-RF DC4.5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Relay Specialties have stock available or on a lead time for G6K-2P-RF DC4.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6K-2P-RF DC4.5 often in real-time on the comparison pages.
What if I can't find stock of G6K-2P-RF DC4.5?
You can fill out our help required form which you can use to request a quote for G6K-2P-RF DC4.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.