Status: | Unknown |
---|---|
Series: | G6K-RF Series |
RoHS: | Unknown |
Prices starting from US$9.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.09
|
No stock
|
Buy Now | |
RS Americas
from US$16.37
|
280
in stock
|
Buy Now | |
Chip One Stop
from US$9.85
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$19.66
|
4
in stock
|
Buy Now | |
Avnet America
from US$13.61
|
-
|
Buy Now | |
element14
from US$16.02
|
-
|
Buy Now | |
TTI Europe
from US$12.80
|
-
|
Buy Now | |
Sager
from US$18.00
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | G6K-RF Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
High Frequency / RF Relays Low Signal Relay, 1A 12V | Omron Electronic Components G6K-2P-RF DC12 | RS Americas |
Relay Dpdt 1A 12V 1.315Ohm Through Hole/Omron Electronic Components |Omron Electronic Components G6K-2P-RF-DC12 | Newark Electronics |
Electromechanical Relay DPDT 1A 12V 1.315Ohm Through Hole | Avnet America |
RELAY, HF, 12VDC, 1A, DPDT, THT | element14 |
RF RELAY 12V 1A DPDT | TTI Europe |
High Frequency / RF Relays | Sager |
Signal Relay, 12 VDC1 Amp, DPDT (2 Form C)Through Hole, Non Latching | Relay Specialties |
Where can I find additional details, specifications and documents for a G6K-2P-RF DC12?
Additional datasheets, footprints and schematics for G6K-2P-RF DC12 are listed on our Part Details page. You can also find images and similar parts to G6K-2P-RF DC12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6K-2P-RF DC12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6K-2P-RF DC12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6K-2P-RF DC12 fall under?
The G6K-2P-RF DC12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to G6K-2P-RF DC12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6K-2P-RF DC12 you can contact the distributor directly for product support, shipping queries etc.
Is the G6K-2P-RF DC12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G6K-2P-RF DC12 have stock available?
Authorised distributors including RS Americas, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for G6K-2P-RF DC12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6K-2P-RF DC12 often in real-time on the comparison pages.
What if I can't find stock of G6K-2P-RF DC12?
You can fill out our help required form which you can use to request a quote for G6K-2P-RF DC12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.