Status: | Unknown |
---|---|
Series: | G6K Series |
RoHS: | Compliant |
Prices starting from US$2.33
Coil Voltage | 3VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | G6K Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | PC Pin |
RoHS Compliant | Yes |
Signal Relay, 3 VDC1 Amp, DPDT (2 Form C)Through Hole, Non Latching | Relay Specialties |
Signal Relay, Dpdt, 3Vdc, 1A, Tht | Newark Electronics |
Electromechanical Relay DPDT 1A 3VDC 91Ohm Through Hole | Avnet America |
Relay DPDT PCB sub-minature,1A 3Vdc | Omron Electronic Components G6K-2P DC3 | RS Americas |
Low Signal Relays - PCB | Sager |
LOW SIGNAL RELAY | Power and Signal Group |
Where can I find additional details, specifications and documents for a G6K-2P DC3?
Additional datasheets, footprints and schematics for G6K-2P DC3 are listed on our Part Details page. You can also find images and similar parts to G6K-2P DC3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6K-2P DC3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6K-2P DC3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6K-2P DC3 fall under?
The G6K-2P DC3 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G6K-2P DC3 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6K-2P DC3 you can contact the distributor directly for product support, shipping queries etc.
Is the G6K-2P DC3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G6K-2P DC3 have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for G6K-2P DC3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6K-2P DC3 often in real-time on the comparison pages.
What if I can't find stock of G6K-2P DC3?
You can fill out our help required form which you can use to request a quote for G6K-2P DC3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.