G6K-2G-Y 3DC Switches, Relays & Solenoids by Omron

RELAY SIGNAL DPDT 30VDC 1A

Status: Unknown
Series: G6K Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.81

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$2.17
9,500
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$1.81
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Coil Voltage 3VDC
Contact Configuration DPDT
Contact Current 1A
Product Range G6K Series
Relay Mounting SMD
Coil Type Non Latching
Relay Terminals Solder
Contact Voltage VAC -
Contact Voltage VDC 30V
Contact Material Silver Gold
Coil Resistance 91ohm
Approvals & Standards CSA UL
Coil Current 33mA
Coil Power Continuous 100mW
Coil Voltage VDC Nom 3V
Contact Current Max 1A
Contact Voltage AC Nom 125V
Contact Voltage DC Nom 60V
External Depth 10mm
External Height 5.2mm
External Width 6.5mm

Alternative Descriptions

SIGNAL RELAY 3V 1A 2CO SMT | TTI Europe
SIGNAL RELAY 3V SMT 1A | Rutronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a G6K-2G-Y 3DC?

Additional datasheets, footprints and schematics for G6K-2G-Y 3DC are listed on our Part Details page. You can also find images and similar parts to G6K-2G-Y 3DC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G6K-2G-Y 3DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6K-2G-Y 3DC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G6K-2G-Y 3DC fall under?

The G6K-2G-Y 3DC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to G6K-2G-Y 3DC when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G6K-2G-Y 3DC you can contact the distributor directly for product support, shipping queries etc.

Is the G6K-2G-Y 3DC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for G6K-2G-Y 3DC have stock available?

Authorised distributors including TTI Europe, Rutronik and Avnet Abacus have stock available or on a lead time for G6K-2G-Y 3DC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G6K-2G-Y 3DC often in real-time on the comparison pages.

What if I can't find stock of G6K-2G-Y 3DC?

You can fill out our help required form which you can use to request a quote for G6K-2G-Y 3DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay