Status: | Unknown |
---|---|
Series: | G6K Series |
RoHS: | Compliant |
Prices starting from US$2.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.34
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.18
|
7,200
in stock
|
Buy Now | |
Sager
from US$3.09
|
5,400
in stock
|
Buy Now | |
Heilind Electronics
from US$2.90
|
2,700
in stock
|
Buy Now | |
Chip One Stop
from US$2.79
|
900
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.90
|
900
in stock
|
Buy Now | |
RS
from US$4.18
|
-
|
Buy Now | |
Avnet America
from US$3.27
|
-
|
Buy Now | |
RS Americas
from US$4.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | G6K Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Carry Current | 1A |
RoHS Compliant | Yes |
Smt Tape-N-Reel Relay Rohs Compliant: Yes |Omron Electronic Components G6K-2F-TR-DC5 | Newark Electronics |
Low Signal Relays - PCB 2.54MM DPDT 5DC T&R | Sager |
RELAY TELECOM DPDT 1A 5B 110313 | Heilind Electronics |
POWER RELAY,DPDT,SURF MONT,5V DC | RS |
Relay Signal DPDT 5VDC PC Pin Surface Mount T/R | Avnet America |
RELAY TELECOM DPDT 1A 5V | Omron Electronic Components G6K-2F-TR DC5 | RS Americas |
SIGNAL RELAY, DPDT, 5VDC, 1A, SMD | Farnell |
SMT TAPE-N-REEL RELAY | Power and Signal Group |
Signal Relay, 5 VDC1 Amp, DPDT (2 Form C)Surface Mount, Non Latching | Relay Specialties |
Where can I find additional details, specifications and documents for a G6K-2F-TR-DC5?
Additional datasheets, footprints and schematics for G6K-2F-TR-DC5 are listed on our Part Details page. You can also find images and similar parts to G6K-2F-TR-DC5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6K-2F-TR-DC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6K-2F-TR-DC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6K-2F-TR-DC5 fall under?
The G6K-2F-TR-DC5 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G6K-2F-TR-DC5 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6K-2F-TR-DC5 you can contact the distributor directly for product support, shipping queries etc.
Is the G6K-2F-TR-DC5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G6K-2F-TR-DC5 have stock available?
Authorised distributors including Newark Electronics, Sager, Heilind Electronics, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for G6K-2F-TR-DC5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6K-2F-TR-DC5 often in real-time on the comparison pages.
What if I can't find stock of G6K-2F-TR-DC5?
You can fill out our help required form which you can use to request a quote for G6K-2F-TR-DC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.