Status: | Unknown |
---|---|
Series: | G6K Series |
RoHS: | Compliant |
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.92
|
3,902
in stock
|
Buy Now | |
element14
from US$4.99
|
4,895
in stock
|
Buy Now | |
Newark Electronics
from US$3.74
|
3,902
in stock
|
Buy Now | |
Sager
from US$2.57
|
2,822
in stock
|
Buy Now | |
Heilind Electronics
from US$2.94
|
750
in stock
|
Buy Now | |
Avnet America
from US$2.33
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$2.64
|
475
in stock
|
Buy Now | |
Schukat Electronic
from US$1.94
|
460
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.94
|
250
in stock
|
Buy Now | |
RS Americas
from US$3.83
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | G6K Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Carry Current | 1A |
RoHS Compliant | Yes |
Signal Relay, G6K Series, Non Latching, Dpdt, Smd, 1 A, 5 Vdc Rohs Compliant: Yes |Omron G6K-2F DC5 | Newark Electronics |
Low Signal Relays - PCB | Sager |
RELAY TELECOM DPDT 1A 5V 110262 | Heilind Electronics |
Electromechanical Relay DPDT 1A 5VDC 237Ohm Surface Mount | Avnet America |
SMD Relay DPDT 1A 5V 237R | Schukat Electronic |
Relay, Low Signal, DPDT, Cur-Rtg 0.3/1AAC/ADC, 5DC, SMT, 8 Pin, G6K Series | Omron Electronic Components G6K-2F DC5 | RS Americas |
SURFACE MOUNT RELAY | Power and Signal Group |
Signal Relay, 5 VDC1 Amp, DPDT (2 Form C)Surface Mount, Non Latching | Relay Specialties |
Where can I find additional details, specifications and documents for a G6K-2F-DC5?
Additional datasheets, footprints and schematics for G6K-2F-DC5 are listed on our Part Details page. You can also find images and similar parts to G6K-2F-DC5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6K-2F-DC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6K-2F-DC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6K-2F-DC5 fall under?
The G6K-2F-DC5 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G6K-2F-DC5 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6K-2F-DC5 you can contact the distributor directly for product support, shipping queries etc.
Is the G6K-2F-DC5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G6K-2F-DC5 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Sager and Heilind Electronics have stock available or on a lead time for G6K-2F-DC5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6K-2F-DC5 often in real-time on the comparison pages.
What if I can't find stock of G6K-2F-DC5?
You can fill out our help required form which you can use to request a quote for G6K-2F-DC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.