Status: | Unknown |
---|---|
Series: | G6K Series |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | G6K Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 30V |
Contact Material | Silver Gold |
Coil Resistance | 1.315kohm |
Approvals & Standards | CSA UL |
Coil Current | 9.1mA |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 1A |
Contact Current DC Max | 1A |
Contact Current Max | 1A |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 125V |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Max | 60V |
Contact Voltage DC Nom | 30V |
Current Rating | 9.1mA |
DC Coil Power | 100mW |
Dielectric Strength VDC | 1500VAC |
External Depth | 6.5mm |
External Height | 5.2mm |
External Length / Height | 5.2mm |
External Width | 10mm |
Insulation Resistance | 1000Mohm |
Mechanical Life | 50 000 000 Operations |
No. of Mechanical Operations | 50000000 |
Nom Operating Power | 100mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 1.4ms |
Release Time | 1.3ms |
SIGNAL RELAY 12V 1A 2CO SMT | TTI Europe |
Gap fill | RS |
SIGNAL RELAY 12V 1A 2NO SMT | Rutronik |
Where can I find additional details, specifications and documents for a G6K-2F 12DC?
Additional datasheets, footprints and schematics for G6K-2F 12DC are listed on our Part Details page. You can also find images and similar parts to G6K-2F 12DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6K-2F 12DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6K-2F 12DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6K-2F 12DC fall under?
The G6K-2F 12DC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to G6K-2F 12DC when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6K-2F 12DC you can contact the distributor directly for product support, shipping queries etc.
Is the G6K-2F 12DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G6K-2F 12DC have stock available?
Authorised distributors including TTI Europe, RS, Rutronik and Avnet Abacus have stock available or on a lead time for G6K-2F 12DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6K-2F 12DC often in real-time on the comparison pages.
What if I can't find stock of G6K-2F 12DC?
You can fill out our help required form which you can use to request a quote for G6K-2F 12DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.