G6K-2F-RF-V DC4.5 Relays by Omron

SIGNAL RELAY, DPDT, 1A, 125VAC, SMD

Status: Unknown
Series: G6K Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$45.79

Distributor Stock
Logo for Newark
Newark
from US$57.26
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$45.79
-
Buy Now
Logo for RS Americas
RS Americas
from US$52.30
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Coil Voltage 4.5VDC
Contact Configuration DPDT
Contact Current 1A
Product Range G6K Series
Relay Mounting SMD
Coil Type Non Latching
Relay Terminals Solder
Contact Voltage VAC 125V
RoHS Compliant Yes

Alternative Descriptions

Signal Relay, Dpdt, 1A, 125Vac, Smd | Newark Electronics
8GHZ BAND DIFFERENTIAL TRANSMISSION RELAY | Avnet America
High Frequency / RF Relays Surface Mount Relay | Omron Electronic Components G6K-2F-RF-V DC4.5 | RS Americas
Signal Relay, 4.5 VDC1 Amp, DPDT (2 Form C)Surface Mount, Non Latching | Relay Specialties
High Frequency / RF Relays | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a G6K-2F-RF-V DC4.5?

Additional datasheets, footprints and schematics for G6K-2F-RF-V DC4.5 are listed on our Part Details page. You can also find images and similar parts to G6K-2F-RF-V DC4.5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G6K-2F-RF-V DC4.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6K-2F-RF-V DC4.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G6K-2F-RF-V DC4.5 fall under?

The G6K-2F-RF-V DC4.5 is listed under Switches & Relays > Relays > Signal Relays.

Can I view similar or alternative parts?

You can view similar parts to G6K-2F-RF-V DC4.5 when available in the Signal Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G6K-2F-RF-V DC4.5 you can contact the distributor directly for product support, shipping queries etc.

Is the G6K-2F-RF-V DC4.5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for G6K-2F-RF-V DC4.5 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Relay Specialties and Sager have stock available or on a lead time for G6K-2F-RF-V DC4.5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G6K-2F-RF-V DC4.5 often in real-time on the comparison pages.

What if I can't find stock of G6K-2F-RF-V DC4.5?

You can fill out our help required form which you can use to request a quote for G6K-2F-RF-V DC4.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay