G6JU-2FS-Y DC24 Relays by Omron

RELAY, SIGNAL, DPDT, 30VDC, 1A

Status: Unknown
Series: G6J-Y Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.13

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.13
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.32
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Coil Voltage 24VDC
Contact Configuration DPDT
Contact Current 1A
Product Range G6J-Y Series
Relay Mounting SMD
Coil Type Latching Single Coil
Relay Terminals Solder
RoHS Compliant Yes

Alternative Descriptions

Electromechanical Relay DPDT 1A 24VDC Surface Mount | Avnet America
Low Signal SMT Latching Relay | Omron Electronic Components G6JU-2FS-Y DC24 | RS Americas
Relay, Signal, Dpdt, 30Vdc, 1A | Newark Electronics
Low Signal SMT Latching Relay | Power and Signal Group
Signal Relay, 24VDC1 Amps, DPDT (2 Form C)Surface Mount, 1 Coil Latching | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a G6JU-2FS-Y DC24?

Additional datasheets, footprints and schematics for G6JU-2FS-Y DC24 are listed on our Part Details page. You can also find images and similar parts to G6JU-2FS-Y DC24 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G6JU-2FS-Y DC24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6JU-2FS-Y DC24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G6JU-2FS-Y DC24 fall under?

The G6JU-2FS-Y DC24 is listed under Switches & Relays > Relays > Signal Relays.

Can I view similar or alternative parts?

You can view similar parts to G6JU-2FS-Y DC24 when available in the Signal Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G6JU-2FS-Y DC24 you can contact the distributor directly for product support, shipping queries etc.

Is the G6JU-2FS-Y DC24 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for G6JU-2FS-Y DC24 have stock available?

Authorised distributors including Avnet America, RS Americas, Newark Electronics, Power and Signal Group and Relay Specialties have stock available or on a lead time for G6JU-2FS-Y DC24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G6JU-2FS-Y DC24 often in real-time on the comparison pages.

What if I can't find stock of G6JU-2FS-Y DC24?

You can fill out our help required form which you can use to request a quote for G6JU-2FS-Y DC24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay