Status: | Unknown |
---|---|
Series: | G6J-Y Series |
RoHS: | Compliant |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | G6J-Y Series |
Relay Mounting | SMD |
Coil Type | Latching Single Coil |
Relay Terminals | Solder |
RoHS Compliant | Yes |
Electromechanical Relay DPDT 1A 12VDC 1.3292KOhm Surface Mount | Avnet America |
Low Signal Latching SMT Relay | Omron Electronic Components G6JU-2FL-Y DC12 | RS Americas |
Relay, Signal, Dpdt, 30Vdc, 1A | Newark Electronics |
Low Signal Latching SMT Relay | Power and Signal Group |
Signal Relay, 12VDC1 Amps, DPDT (2 Form C)Surface Mount, 1 Coil Latching | Relay Specialties |
Where can I find additional details, specifications and documents for a G6JU-2FL-Y DC12?
Additional datasheets, footprints and schematics for G6JU-2FL-Y DC12 are listed on our Part Details page. You can also find images and similar parts to G6JU-2FL-Y DC12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6JU-2FL-Y DC12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6JU-2FL-Y DC12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6JU-2FL-Y DC12 fall under?
The G6JU-2FL-Y DC12 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G6JU-2FL-Y DC12 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6JU-2FL-Y DC12 you can contact the distributor directly for product support, shipping queries etc.
Is the G6JU-2FL-Y DC12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G6JU-2FL-Y DC12 have stock available?
Authorised distributors including Avnet America, RS Americas, Newark Electronics, Power and Signal Group and Relay Specialties have stock available or on a lead time for G6JU-2FL-Y DC12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6JU-2FL-Y DC12 often in real-time on the comparison pages.
What if I can't find stock of G6JU-2FL-Y DC12?
You can fill out our help required form which you can use to request a quote for G6JU-2FL-Y DC12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.