Status: | Unknown |
---|---|
Series: | G6J-Y Series |
RoHS: | Unknown |
Prices starting from US$2.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.05
|
969
in stock
|
Buy Now | |
Heilind Electronics
from US$3.08
|
3,075
in stock
|
Buy Now | |
element14
from US$3.11
|
1,130
in stock
|
Buy Now | |
Newark Electronics
from US$3.13
|
1,034
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.08
|
1,025
in stock
|
Buy Now | |
CoreStaff
from US$3.49
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$3.14
|
46
in stock
|
Buy Now | |
Distrelec
from US$3.73
|
4
in stock
|
Buy Now | |
Avnet America
from US$2.92
|
-
|
Buy Now | |
RS Americas
from US$4.73
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | G6J-Y Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 30V |
Contact Material | Silver Gold |
Coil Resistance | 173.1ohm |
Approvals & Standards | CSA UL |
Coil Current | 28.9mA |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 300mA |
Contact Current DC Max | 1A |
Contact Current Max | 1A |
Contact Voltage AC Max | 125V |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Max | 30V |
Contact Voltage DC Nom | 30V |
External Depth | 10.6mm |
External Height | 9mm |
External Length / Height | 9mm |
External Width | 5.7mm |
Nom Operating Power | 140mW |
Relay Type | General Purpose |
LOW SIGNAL RELY 274311 | Heilind Electronics |
RELAY, SIGNAL, DPDT, 30VDC, 1A | element14 |
Relay, Signal, Dpdt, 30Vdc, 1A | Newark Electronics |
Relay DPDT PCB ultra compact,1A 5Vdc | RS |
Omron Electronic Components Signal Relay G6J-Y, 2CO, DC, 5V, 1A, 173.1Ohm | Distrelec |
G6J-Y Relay Single-Side Stable Sealed DPDT 1A 5VDC Through Hole Tube | Avnet America |
Relay | RS Americas |
Low Signal Relay | Power and Signal Group |
Signal Relay, 5VDC1 Amps, DPDT (2 Form C)Through Hole, Non Latching | Relay Specialties |
Where can I find additional details, specifications and documents for a G6J-2P-Y-DC5?
Additional datasheets, footprints and schematics for G6J-2P-Y-DC5 are listed on our Part Details page. You can also find images and similar parts to G6J-2P-Y-DC5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6J-2P-Y-DC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6J-2P-Y-DC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6J-2P-Y-DC5 fall under?
The G6J-2P-Y-DC5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to G6J-2P-Y-DC5 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6J-2P-Y-DC5 you can contact the distributor directly for product support, shipping queries etc.
Is the G6J-2P-Y-DC5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G6J-2P-Y-DC5 have stock available?
Authorised distributors including Heilind Electronics, element14, Newark Electronics, Heilind Electronics Asia and RS have stock available or on a lead time for G6J-2P-Y-DC5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6J-2P-Y-DC5 often in real-time on the comparison pages.
What if I can't find stock of G6J-2P-Y-DC5?
You can fill out our help required form which you can use to request a quote for G6J-2P-Y-DC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.