Status: | Unknown |
---|---|
Series: | G6J-Y Series |
RoHS: | Compliant |
Prices starting from US$2.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.11
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.70
|
156,000
in stock
|
Buy Now | |
RS Americas
from US$4.21
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.03
|
900
in stock
|
Buy Now | |
RS
from US$6.73
|
9
in stock
|
Buy Now | |
Avnet America
from US$2.92
|
-
|
Buy Now | |
element14
from US$3.79
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | G6J-Y Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
RoHS Compliant | Yes |
Signal Relay, Dpdt, 12Vdc, 1A, Tht | Newark Electronics |
Relay, E-Mech, Gen Purp, DPDT, Cur-Rtg 0.3/1AAC/ADC, Ctrl-V 12DC, Vol-Rtg 125/30AC/DC | Omron Electronic Components G6J-2P-Y DC12 | RS Americas |
Relay DPDT PCB ultra compact,1A 12Vdc | RS |
G6J-Y Relay Single-Side Stable Sealed DPDT 1A 12VDC Through Hole Tube | Avnet America |
Relay, 12VDC PCB Mount DPDT | element14 |
Low Signal Relay | Power and Signal Group |
Signal Relay, 12VDC1 Amps, DPDT (2 Form C)Through Hole, Non Latching | Relay Specialties |
Where can I find additional details, specifications and documents for a G6J-2P-Y-DC12?
Additional datasheets, footprints and schematics for G6J-2P-Y-DC12 are listed on our Part Details page. You can also find images and similar parts to G6J-2P-Y-DC12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6J-2P-Y-DC12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6J-2P-Y-DC12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6J-2P-Y-DC12 fall under?
The G6J-2P-Y-DC12 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G6J-2P-Y-DC12 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6J-2P-Y-DC12 you can contact the distributor directly for product support, shipping queries etc.
Is the G6J-2P-Y-DC12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G6J-2P-Y-DC12 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Chip One Stop, RS and Avnet America have stock available or on a lead time for G6J-2P-Y-DC12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6J-2P-Y-DC12 often in real-time on the comparison pages.
What if I can't find stock of G6J-2P-Y-DC12?
You can fill out our help required form which you can use to request a quote for G6J-2P-Y-DC12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.