G6J-2FS-Y DC24 Relays by Omron

RELAY, SIGNAL, DPDT, 30VDC, 1A

Status: Unknown
Series: G6J-Y Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.06

Distributor Stock
Logo for Farnell
Farnell
from US$3.38
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.53
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.52
-
Buy Now
Logo for element14
element14
from US$2.06
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Coil Voltage 24VDC
Contact Configuration DPDT
Contact Current 1A
Product Range G6J-Y Series
Relay Mounting SMD
Coil Type Non Latching
Relay Terminals Solder
RoHS Compliant Yes

Alternative Descriptions

Relay Signal DPDT 125VAC 24VDC Gull Wing Surface Mount Tube | Avnet America
Relay | RS Americas
Relay, 24VDC SMD DPDT | element14
Relay, Signal, Dpdt, 30Vdc, 1A | Newark Electronics
Low Signal SMT Relay | Power and Signal Group
Signal Relay, 24VDC1 Amps, DPDT (2 Form C)Surface Mount, Non Latching | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a G6J-2FS-Y DC24?

Additional datasheets, footprints and schematics for G6J-2FS-Y DC24 are listed on our Part Details page. You can also find images and similar parts to G6J-2FS-Y DC24 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G6J-2FS-Y DC24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6J-2FS-Y DC24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G6J-2FS-Y DC24 fall under?

The G6J-2FS-Y DC24 is listed under Switches & Relays > Relays > Signal Relays.

Can I view similar or alternative parts?

You can view similar parts to G6J-2FS-Y DC24 when available in the Signal Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G6J-2FS-Y DC24 you can contact the distributor directly for product support, shipping queries etc.

Is the G6J-2FS-Y DC24 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for G6J-2FS-Y DC24 have stock available?

Authorised distributors including Avnet America, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for G6J-2FS-Y DC24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G6J-2FS-Y DC24 often in real-time on the comparison pages.

What if I can't find stock of G6J-2FS-Y DC24?

You can fill out our help required form which you can use to request a quote for G6J-2FS-Y DC24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay