Status: | Unknown |
---|---|
Series: | G6J-Y Series |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | G6J-Y Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Gull Wing |
Signal Relay, Dpdt, 12Vdc, 1A, Smd | Newark Electronics |
Electromechanical Relay DPDT 1A 12VDC 976.8Ohm Surface Mount | Avnet America |
SIGNAL RELAY 12V PCB | TTI Europe |
Low Signal Relays - PCB SMT Short Ld NoLatch DPDT 12DC 140mW | Sager |
Where can I find additional details, specifications and documents for a G6J-2FS-Y DC12 BY OMZ?
Additional datasheets, footprints and schematics for G6J-2FS-Y DC12 BY OMZ are listed on our Part Details page. You can also find images and similar parts to G6J-2FS-Y DC12 BY OMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6J-2FS-Y DC12 BY OMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6J-2FS-Y DC12 BY OMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6J-2FS-Y DC12 BY OMZ fall under?
The G6J-2FS-Y DC12 BY OMZ is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G6J-2FS-Y DC12 BY OMZ when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6J-2FS-Y DC12 BY OMZ you can contact the distributor directly for product support, shipping queries etc.
Is the G6J-2FS-Y DC12 BY OMZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G6J-2FS-Y DC12 BY OMZ have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for G6J-2FS-Y DC12 BY OMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6J-2FS-Y DC12 BY OMZ often in real-time on the comparison pages.
What if I can't find stock of G6J-2FS-Y DC12 BY OMZ?
You can fill out our help required form which you can use to request a quote for G6J-2FS-Y DC12 BY OMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.