Status: | Unknown |
---|---|
Series: | G6J-Y Series |
RoHS: | Unknown |
Coil Voltage | 3VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | G6J-Y Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 30V |
Contact Material | Silver Gold |
Coil Resistance | 62.5ohm |
Approval Bodies | UL |
Approval Category | CSA |
Approvals & Standards | CSA UL |
Coil Current | 48mA |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 3V |
Contact Current AC Max | 300mA |
Contact Current DC Max | 1A |
Contact Current Max | 1A |
Contact Current Rating | 1A |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 125V |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Max | 110V |
Contact Voltage DC Nom | 30V |
Current Rating | 48mA |
DC Coil Power | 140mW |
Dielectric Voltage Coil to Contact | 1500VAC |
Dielectric Voltage Contact to Contact | 1000VAC |
External Depth | 5.7mm |
External Height | 10mm |
External Length / Height | 10mm |
External Width | 10.6mm |
Insulation Resistance | 1000Mohm |
No. of Pins | 8Pins |
Operating Temperature Max | 85°C |
SIGNAL RELAY 3V DPDT | TTI Europe |
Electromechanical Relay DPDT 1A 3VDC 62.5Ohm Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a G6J-2FSY 3DC?
Additional datasheets, footprints and schematics for G6J-2FSY 3DC are listed on our Part Details page. You can also find images and similar parts to G6J-2FSY 3DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6J-2FSY 3DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6J-2FSY 3DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6J-2FSY 3DC fall under?
The G6J-2FSY 3DC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to G6J-2FSY 3DC when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6J-2FSY 3DC you can contact the distributor directly for product support, shipping queries etc.
Is the G6J-2FSY 3DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G6J-2FSY 3DC have stock available?
Authorised distributors including TTI Europe and Avnet Abacus have stock available or on a lead time for G6J-2FSY 3DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6J-2FSY 3DC often in real-time on the comparison pages.
What if I can't find stock of G6J-2FSY 3DC?
You can fill out our help required form which you can use to request a quote for G6J-2FSY 3DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.