Status: | Unknown |
---|---|
Series: | G6J-Y Series |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.55
|
83
in stock
|
Buy Now | |
Newark Electronics
from US$3.73
|
5,310
in stock
|
Buy Now | |
Chip One Stop
from US$1.47
|
5,310
in stock
|
Buy Now | |
RS
from US$3.56
|
1,079
in stock
|
Buy Now | |
RS Americas
from US$4.21
|
1,000
in stock
|
Buy Now | |
element14
from US$3.31
|
83
in stock
|
Buy Now | |
Avnet America
from US$2.48
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | G6J-Y Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 30V |
Contact Material | Silver Gold |
Coil Resistance | 173.1ohm |
Approval Bodies | CSA |
Approval Category | UL Recognised |
Approvals & Standards | CSA UL |
Coil Current | 28.9mA |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 300mA |
Contact Current DC Max | 1A |
Contact Current Max | 1A |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 125V |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Max | 30V |
Contact Voltage DC Nom | 30V |
DC Coil Power | 140mW |
Dielectric Voltage Coil to Contact | 1500VAC |
Dielectric Voltage Contact to Contact | 1000VAC |
External Depth | 10.6mm |
External Height | 10mm |
External Length / Height | 10mm |
External Width | 5.7mm |
Insulation Resistance | 1000Mohm |
Insulation Resistance Voltage | 500VDC |
No. of Electrical Operations | 100000 |
Telecom Relay/Omron Electronic Components |Omron Electronic Components G6J-2FL-Y-DC5 | Newark Electronics |
POWER RELAY,DPDT,SURF MONT LONG,5V DC | RS |
RELAY TELECOM DPDT 1A 5V | Omron Electronic Components G6J-2FL-Y DC5 | RS Americas |
RELAY, SIGNAL, DPDT, 30VDC, 1A | element14 |
Signal Relay, 5 VDC, DPDT, 1 A, G6J-Y, Surface Mount, Non Latching | Avnet America |
Low Signal SMT Relay | Power and Signal Group |
Signal Relay, 5VDC1 Amps, DPDT (2 Form C)Surface Mount, Non Latching | Relay Specialties |
Where can I find additional details, specifications and documents for a G6J-2FL-Y-DC5?
Additional datasheets, footprints and schematics for G6J-2FL-Y-DC5 are listed on our Part Details page. You can also find images and similar parts to G6J-2FL-Y-DC5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6J-2FL-Y-DC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6J-2FL-Y-DC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6J-2FL-Y-DC5 fall under?
The G6J-2FL-Y-DC5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to G6J-2FL-Y-DC5 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6J-2FL-Y-DC5 you can contact the distributor directly for product support, shipping queries etc.
Is the G6J-2FL-Y-DC5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G6J-2FL-Y-DC5 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS, RS Americas and element14 have stock available or on a lead time for G6J-2FL-Y-DC5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6J-2FL-Y-DC5 often in real-time on the comparison pages.
What if I can't find stock of G6J-2FL-Y-DC5?
You can fill out our help required form which you can use to request a quote for G6J-2FL-Y-DC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.