Status: | Unknown |
---|---|
Series: | G6E Series |
RoHS: | Unknown |
Prices starting from US$3.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.19
|
No stock
|
Buy Now | |
Sager
from US$3.79
|
6,470
in stock
|
Buy Now | |
Newark Electronics
from US$4.85
|
6,000
in stock
|
Buy Now | |
RS Americas
from US$5.83
|
618
in stock
|
Buy Now | |
Avnet America
-
|
490
in stock
|
Buy Now | |
element14
from US$7.03
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 2A |
Product Range | G6E Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Low Signal Relays - PCB NL 200mW SPDT 5VDC | Sager |
Relay, Signal, Spdt, 30Vdc, 2A | Newark Electronics |
Relay, 3 A, 5 VDC, Low Signal, 1500 VAC at 50/60 Hz, 1 Form C, PCB, G6E Series | Omron Electronic Components G6E-134P-ST-US-DC5 | RS Americas |
Electromechanical Relay SPDT 3A 5VDC 125Ohm Through Hole | Avnet America |
LOW SIGNAL RELAY | Power and Signal Group |
Signal Relay, 5 VDC2 A, SPDT (1 Form C)Through Hole, Non Latching | Relay Specialties |
Where can I find additional details, specifications and documents for a G6E-134P-STUS-DC5?
Additional datasheets, footprints and schematics for G6E-134P-STUS-DC5 are listed on our Part Details page. You can also find images and similar parts to G6E-134P-STUS-DC5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6E-134P-STUS-DC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6E-134P-STUS-DC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6E-134P-STUS-DC5 fall under?
The G6E-134P-STUS-DC5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to G6E-134P-STUS-DC5 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6E-134P-STUS-DC5 you can contact the distributor directly for product support, shipping queries etc.
Is the G6E-134P-STUS-DC5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G6E-134P-STUS-DC5 have stock available?
Authorised distributors including Sager, Newark Electronics, RS Americas, Avnet America and element14 have stock available or on a lead time for G6E-134P-STUS-DC5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6E-134P-STUS-DC5 often in real-time on the comparison pages.
What if I can't find stock of G6E-134P-STUS-DC5?
You can fill out our help required form which you can use to request a quote for G6E-134P-STUS-DC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.