G6E-134P-ST-US-DC48 Relays by Omron

SIGNAL RELAY, SPDT, 48VDC, 3A, THD

Status: Unknown
Series: G6E Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.77

Distributor Stock
Logo for Newark
Newark
from US$6.51
1,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.77
-
Buy Now
Logo for RS Americas
RS Americas
from US$8.00
-
Buy Now
Logo for Sager
Sager
from US$5.26
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Coil Voltage 48V
Contact Configuration SPDT
Contact Current 2A
Product Range G6E Series
Relay Mounting Through Hole
Coil Type DC Monostable
Relay Terminals Through Hole
Carry Current 3A
RoHS Compliant Yes

Alternative Descriptions

Signal Relay, Spdt, 48Vdc, 3A, Thd | Newark Electronics
Electromechanical Relay SPDT 3A 48VDC 5.76KOhm Through Hole | Avnet America
Relay SPDT hi-sens. sealed UL,3A 48Vdc | Omron Electronic Components G6E-134P-ST-US-DC48 | RS Americas
Low Signal Relays - PCB LOW SIGNAL RELAY | Sager
LOW SIGNAL RELAY | Power and Signal Group
Signal Relay, 48 VDC2 A, SPDT (1 Form C)Through Hole, Non Latching | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a G6E-134P-ST-US-DC48?

Additional datasheets, footprints and schematics for G6E-134P-ST-US-DC48 are listed on our Part Details page. You can also find images and similar parts to G6E-134P-ST-US-DC48 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G6E-134P-ST-US-DC48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6E-134P-ST-US-DC48 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G6E-134P-ST-US-DC48 fall under?

The G6E-134P-ST-US-DC48 is listed under Switches & Relays > Relays > Signal Relays.

Can I view similar or alternative parts?

You can view similar parts to G6E-134P-ST-US-DC48 when available in the Signal Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G6E-134P-ST-US-DC48 you can contact the distributor directly for product support, shipping queries etc.

Is the G6E-134P-ST-US-DC48 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for G6E-134P-ST-US-DC48 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Power and Signal Group have stock available or on a lead time for G6E-134P-ST-US-DC48.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G6E-134P-ST-US-DC48 often in real-time on the comparison pages.

What if I can't find stock of G6E-134P-ST-US-DC48?

You can fill out our help required form which you can use to request a quote for G6E-134P-ST-US-DC48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay