Status: | Unknown |
---|---|
Series: | G6E Series |
RoHS: | Compliant |
Prices starting from US$3.44
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.30
|
No stock
|
Buy Now | |
Sager
from US$3.79
|
1,000
in stock
|
Buy Now | |
RS
from US$5.12
|
388
in stock
|
Buy Now | |
Avnet America
from US$3.44
|
-
|
Buy Now | |
RS Americas
from US$5.83
|
-
|
Buy Now | |
element14
from US$6.92
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 3VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 2A |
Product Range | G6E Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
RoHS Compliant | Yes |
Low Signal Relays - PCB 3 AMP 3VDC SPDT NON-LATCHING | Sager |
Relay SPST | RS |
Relay, Signal, Spdt, 30Vdc, 2A | Newark Electronics |
Electromechanical Relay SPDT 3A 3VDC 45Ohm Through Hole | Avnet America |
RELAY | RS Americas |
LOW SIGNAL RELAY | Power and Signal Group |
Signal Relay, 3 VDC2 A, SPDT (1 Form C)Through Hole, Non Latching | Relay Specialties |
Where can I find additional details, specifications and documents for a G6E-134P-ST-US-DC3?
Additional datasheets, footprints and schematics for G6E-134P-ST-US-DC3 are listed on our Part Details page. You can also find images and similar parts to G6E-134P-ST-US-DC3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6E-134P-ST-US-DC3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6E-134P-ST-US-DC3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6E-134P-ST-US-DC3 fall under?
The G6E-134P-ST-US-DC3 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G6E-134P-ST-US-DC3 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6E-134P-ST-US-DC3 you can contact the distributor directly for product support, shipping queries etc.
Is the G6E-134P-ST-US-DC3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G6E-134P-ST-US-DC3 have stock available?
Authorised distributors including Sager, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for G6E-134P-ST-US-DC3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6E-134P-ST-US-DC3 often in real-time on the comparison pages.
What if I can't find stock of G6E-134P-ST-US-DC3?
You can fill out our help required form which you can use to request a quote for G6E-134P-ST-US-DC3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.