Status: | Unknown |
---|---|
Series: | G6E Series |
RoHS: | Unknown |
Prices starting from US$3.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.33
|
537
in stock
|
Buy Now | |
Sager
from US$3.79
|
1,319
in stock
|
Buy Now | |
Newark Electronics
from US$5.02
|
537
in stock
|
Buy Now | |
element14
from US$4.01
|
537
in stock
|
Buy Now | |
RS Americas
from US$5.83
|
317
in stock
|
Buy Now | |
Heilind Electronics
from US$4.27
|
63
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.27
|
21
in stock
|
Buy Now | |
Avnet America
-
|
461
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 2A |
Product Range | G6E Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Low Signal Relays - PCB NL 200mW SPDT 24VDC | Sager |
Relay, Signal, Spdt, 30Vdc, 2A | Newark Electronics |
RELAY, SIGNAL, SPDT, 30VDC, 2A | element14 |
Relay, 3 A, 24 VDC, Low Signal, 1500 VAC @ 50/60 Hz, 1 Form C, PCB, G6E Series | Omron Electronic Components G6E-134P-ST-US-DC24 | RS Americas |
RELY GEN PURP SPDT 2A 24V 110153 | Heilind Electronics |
Electromechanical Relay SPDT 3A 24VDC 2.88KOhm Through Hole | Avnet America |
LOW SIGNAL RELAY | Power and Signal Group |
Signal Relay, 24 VDC2 A, SPDT (1 Form C)Through Hole, Non Latching | Relay Specialties |
Where can I find additional details, specifications and documents for a G6E-134P-ST-US-DC24?
Additional datasheets, footprints and schematics for G6E-134P-ST-US-DC24 are listed on our Part Details page. You can also find images and similar parts to G6E-134P-ST-US-DC24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6E-134P-ST-US-DC24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6E-134P-ST-US-DC24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6E-134P-ST-US-DC24 fall under?
The G6E-134P-ST-US-DC24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to G6E-134P-ST-US-DC24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6E-134P-ST-US-DC24 you can contact the distributor directly for product support, shipping queries etc.
Is the G6E-134P-ST-US-DC24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G6E-134P-ST-US-DC24 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for G6E-134P-ST-US-DC24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6E-134P-ST-US-DC24 often in real-time on the comparison pages.
What if I can't find stock of G6E-134P-ST-US-DC24?
You can fill out our help required form which you can use to request a quote for G6E-134P-ST-US-DC24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.